The is a high-quality, low-voltage, dual operational amplifier from Texas Instruments, suitable for applications requiring a balance of speed and power efficiency.
- Operating Voltage: 2.7V to 5.5V
- High-Speed Response: Propagation delay of 200ns
- Low Power Consumption: Quiescent current of 60µA per comparator
- Wide Input Common-Mode Voltage Range: Includes ground, enabling direct interfacing with ground-referenced signals
- Open-Drain Output Stage: Supports wired-OR and wired-AND configurations
- Package: 8-pin SOIC
- Temperature Range: -40°C to +125°C
- RoHS Compliance: Environmentally friendly design
Applications include portable electronics, power supply control, and automotive systems.