The LMV228TLX from Texas Instruments is a high-performance, low noise amplifier specifically designed to deliver superior performance in demanding applications. This versatile product is an integral part of the Texas Instruments RF product portfolio, renowned for its high-quality and reliable performance.
- Key Features:
- Supply Voltage Range: 2.7 to 5.5V.
- Gain: 14.4 dB at 1900 MHz.
- Noise Figure: 1.3 dB at 1900 MHz.
- Output Third Order Intercept Point (OIP3): 34.4 dBm.
- Package: 6-pin micro X2SON.
- Power Down Feature: Contributes to lower power consumption in battery-powered devices.
In summary, the LMV228TLX from Texas Instruments is a high-performance, low noise amplifier that delivers excellent performance in a compact package. Its low power consumption, high gain, and low noise figure make it a reliable choice for a variety of applications. Whether you're designing a cellular phone, a GPS device, or a wireless LAN, the LMV228TLX is a product that you can depend on to deliver superior performance.