EN
  • EN
  • DE

LA6582T-TE-L

Part No LA6582T-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293173-LA6582T-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6582T-TE-L CAD Model

Description

ON Semiconductor LA6582T-TE-L Motor Driver

The ON Semiconductor LA6582T-TE-L is a high-performance motor driver that is designed to cater to the precise control requirements of a variety of motor types. It is a versatile and robust solution for applications that require reliable motor operation, such as in industrial machinery, consumer electronics, and automotive systems.

Key Features

  • Integrated Dual H-Bridge: The LA6582T-TE-L features an integrated dual H-Bridge driver, which allows for the control of two DC motors or one stepper motor. This integration simplifies the circuit design and reduces the number of external components required.
  • Wide Operating Voltage Range: This motor driver operates over a wide range of voltages, making it suitable for various applications and ensuring compatibility with different types of motors.
  • High Output Current: With the ability to deliver a high output current, the LA6582T-TE-L can drive motors that require significant power, ensuring smooth and efficient operation.
  • Thermal Shutdown Feature: Safety is a key consideration, and the LA6582T-TE-L comes with a thermal shutdown feature that protects the device from overheating, thus ensuring longevity and reliable performance.
  • Low Power Consumption: Designed for energy efficiency, this motor driver has a low standby current, which helps reduce overall power consumption in applications where power efficiency is critical.

Applications

The versatility of the LA6582T-TE-L makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Automotive systems, such as power window regulators and wiper controls
  • Office automation equipment, including printers and scanners
  • Home appliances, such as robotic vacuum cleaners and air conditioners
  • Industrial machinery that requires precise motor control

Product Specifications

The LA6582T-TE-L is offered in a compact package and is designed with the following specifications:

  • Package: TO-220-7
  • Mounting Type: Through Hole
  • Operating Temperature: -20°C to +85°C

With its combination of features, the LA6582T-TE-L from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their motor-driven applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess