Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Power - Output 12.5W
Output Voltage 5V
Current - Output 2.5A
Input Voltage 36 V ~ 57 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX5969A, MAX17503
Win Source Part Number MAXREFDES98#-216259
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXREFDES98# CAD Model

Description

MAXREFDES98#: High-Accuracy, Low-Power, IO-Link Temperature Sensor

Maxim Integrated presents the MAXREFDES98#, a cutting-edge temperature sensor reference design that seamlessly integrates with IO-Link communication protocols. This compact and efficient solution is tailored for industrial automation applications requiring precise temperature monitoring with minimal power consumption.

MAXREFDES98# Temperature Sensor

At the heart of the MAXREFDES98# lies a high-accuracy temperature sensor that ensures reliable measurements across a wide temperature range. This is coupled with an IO-Link transceiver that enables robust, two-way communication between the sensor and the IO-Link master, facilitating easy integration into complex industrial systems.

The design is optimized for low power consumption, making it an ideal choice for energy-sensitive applications. Moreover, its compact form factor allows for easy installation in space-constrained environments, without compromising on performance.

Key Features

  • High-Accuracy Temperature Sensing: Ensures precise temperature monitoring critical for industrial processes.
  • IO-Link Interface: Offers seamless connectivity with IO-Link systems for advanced data acquisition and control.
  • Low Power Design: Ideal for applications where power efficiency is paramount.
  • Compact Size: The small footprint allows for easy integration into various industrial setups.

The MAXREFDES98# is not only a testament to Maxim Integrated's commitment to innovation but also an indispensable tool for engineers seeking to enhance the performance and efficiency of their temperature monitoring systems. Whether it's for process control, equipment monitoring, or environmental data acquisition, this IO-Link temperature sensor is designed to deliver top-notch accuracy and reliability in the most demanding of industrial environments.

Explore the capabilities of the MAXREFDES98# and elevate the precision of your industrial temperature sensing solutions with Maxim Integrated's expertise in sensor technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Lowest to $69.9147
ECAD model for TPS61020EVM-025
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Lowest to $2.1629
ECAD model for SP4446
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.3821 $86.3821
2+ $70.8776 $141.7552
3+ $68.6627 $205.9881
4+ $66.4478 $265.7912
5+ $64.2329 $321.1645
6+ $57.5882 $345.5292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention