EN
  • EN
  • DE

ADV7401KSTZ-140

Part No ADV7401KSTZ-140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 100LQFP / Video Decoder, Digitizer IC Serial ITU-R BT.656, NTSC, PAL, SECAM 100-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Decoder, Digitizer
Applications Consumer Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 1.65V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADV7401
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45002-ADV7401KSTZ-140
Ultra Librarian 3D Model Ultra Librarian ADV7401KSTZ-140 CAD Model

Description

Product Overview: ADV7401KSTZ-140

The ADV7401KSTZ-140 is a high-performance, integrated video decoder chip from Analog Devices Inc., designed to interface with a wide range of video sources. This versatile component is capable of converting standard analog signals into a 12-bit digital video output, making it an ideal choice for applications in video processing, surveillance systems, and multimedia devices.

Key Features

  • Multi-Format Support: The ADV7401KSTZ-140 supports a variety of video formats including NTSC, PAL, SECAM, and a range of component video formats, ensuring compatibility with global video standards.
  • Digital Video Output: It provides a 12-bit 4:2:2 component video output that delivers high-quality video data for further processing or display.
  • Integrated Filters: The device includes advanced on-chip filters such as a 3D comb filter for NTSC and PAL, which helps in reducing artifacts and improving the clarity of the decoded video.
  • Automatic Format Detection: The ADV7401KSTZ-140 can automatically detect the format of the input video signal, simplifying the design and implementation process for system integrators.
  • Low Power Consumption: Designed with power efficiency in mind, this component is suitable for battery-operated devices where power consumption is a critical factor.
  • Robust Operation: The chip is built to operate reliably in various environmental conditions, making it a dependable choice for industrial applications.

Applications

The ADV7401KSTZ-140 is used in a wide array of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition televisions and projectors
  • Digital video recorders and surveillance systems
  • Video conferencing solutions
  • Automotive infotainment and navigation systems

Package and Quality

Encased in a 140-lead LQFP (Low Profile Quad Flat Package), the ADV7401KSTZ-140 is designed for surface mount technology, allowing for compact and efficient PCB designs. Analog Devices Inc. ensures high manufacturing standards, providing a reliable and consistent performance for each unit of the ADV7401KSTZ-140.

With its robust feature set and flexibility, the ADV7401KSTZ-140 from Analog Devices Inc. stands out as a comprehensive solution for analog video decoding in both consumer and industrial markets.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess