EN
  • EN
  • DE

LMP91000SD/NOPB

Part No LMP91000SD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 8BIT 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 8
Number of Channels 1
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LMP91000
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851123-LMP91000SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP91000SD/NOPB CAD Model

Description

Overview of Texas Instruments LMP91000SD/NOPB

The LMP91000SD/NOPB is a highly integrated, configurable sensor Analog Front End (AFE) by Texas Instruments, designed for use in micro-power chemical and gas sensing applications. This versatile solution is suitable for a wide range of portable and stationary applications, including industrial safety, environmental monitoring, and medical diagnostics.

Key Features

  • Programmable Gain Amplifier (PGA): The device includes a PGA with gains of 1, 7, 14, and 28, allowing for signal amplification to match the sensitivity of various sensors.
  • Programmable Output Voltage: The LMP91000SD/NOPB features a programmable output voltage, enabling it to interface with a variety of analog-to-digital converters (ADCs) for data acquisition.
  • Configurable Electrode Biasing: Users can configure the biasing of the working electrode to optimize sensor performance.
  • Low Power Consumption: Designed for battery-powered applications, the device operates with a low current draw, extending the life of portable devices.
  • Temperature Compensation: The built-in temperature compensation feature ensures stable performance across a range of environmental conditions.
  • Flexible Interface: The LMP91000SD/NOPB is compatible with a wide range of microcontrollers through its I2C interface, making system integration straightforward.

Applications

The LMP91000SD/NOPB is ideal for electrochemical sensing applications, such as:

  • Residential and commercial gas detectors
  • Industrial safety monitors
  • Portable and fixed medical diagnostic equipment
  • Environmental monitoring systems

Supporting Tools and Documentation

Texas Instruments provides comprehensive support for the LMP91000SD/NOPB, including evaluation modules, application notes, and design resources to facilitate rapid development and deployment of end products. Detailed technical documentation, such as datasheets and user guides, is also readily available to ensure a smooth integration into various sensing solutions.

With its configurable settings, low power operation, and robust interface options, the LMP91000SD/NOPB stands out as a flexible and reliable choice for developers looking to incorporate advanced sensing capabilities into their next-generation devices.

You May Also Be Interested in

National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6352 $50.8928
30+ $3.4052 $102.1560
46+ $3.2901 $151.3446
66+ $3.0600 $201.9600
85+ $2.9450 $250.3250
107+ $2.8300 $302.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess