EN
  • EN
  • DE

LMP8640HVMKE-H/NOPB

Part No LMP8640HVMKE-H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 13μA
Voltage - Input Offset 900μV
Operating Supply Current 2.3mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 142762-LMP8640HVMKE-H/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8640HVMKE-H/NOPB CAD Model

Description

The LMP8640HVMKE-H/NOPB is a high-quality precision current sense amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to ensure accurate amplification of differential input voltages over a wide range of common-mode voltages. It is a part of the LMP860x series, which is known for its high performance and precision in current sensing applications.

The LMP8640HVMKE-H/NOPB is designed in such a way that it can accurately detect common-mode voltages, ranging from -20V to +80V. This wide range of detection makes it suitable for a variety of applications. It has a fixed gain of 20 and can operate from a single 2.7V to 5V power supply. This feature makes it an ideal choice for systems that run on low power.

One of the significant features of the LMP8640HVMKE-H/NOPB is its high accuracy. It has a maximum input offset voltage of 150µV and a maximum gain error of 0.5%, ensuring that the device delivers precise results, reducing the chances of errors in the system it is used in.

This product also boasts of robust electromagnetic interference (EMI) rejection. This means it can function efficiently even in environments where there is a high level of electromagnetic disturbance. This feature enhances the reliability of the product and makes it suitable for use in industrial applications where EMI can be a concern.

The LMP8640HVMKE-H/NOPB comes in a compact 8-pin VSSOP package, making it easy to integrate into various systems. It also has a wide operating temperature range from -40°C to +125°C, making it suitable for use in a variety of environmental conditions.

In terms of safety, this product is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances. This ensures that the product is safe for use and environmentally friendly.

In conclusion, the LMP8640HVMKE-H/NOPB from Texas Instruments is a high-performance, precision current sense amplifier designed for a wide range of applications. Its high accuracy, wide common-mode voltage range, robust EMI rejection, and compact size make it a versatile choice for various systems and environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3406 $56.7030
11+ $9.3052 $102.3572
17+ $9.0144 $153.2448
23+ $8.7236 $200.6428
30+ $8.4328 $252.9840
40+ $7.5604 $302.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess