EN
  • EN
  • DE

ESD9X3.3

Part No ESD9X3.3
Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Catalog END - OF - LIFE
Description Unidirectional Configurations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shanghai Semitech Semiconductor Co., Ltd
Win Source Part Number 1172681-ESD9X3.3
Manufacturer Homepage www.semitech.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD9X3.3 CAD Model

Description

The ESD9X3.3 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is manufactured by Shanghai Semitech Semiconductor Co., Ltd. This device is specifically designed to provide robust protection for data and signal lines in a variety of applications.

Applications:

  • Data lines in communication equipment: Used to protect Ethernet, USB, and other communication interfaces from ESD strikes.
  • Microcontroller inputs: Protects sensitive microcontroller pins from voltage transients.
  • Portable electronic devices: Safeguards smartphones, tablets, and other portable devices from ESD damage during handling.
  • Automotive electronics: Protects automotive control units (ECUs) and other electronic systems from voltage surges.
  • Industrial control systems: Protects sensitive control circuitry from ESD and electrical noise.

Features:

  • Low clamping voltage: Limits the voltage across the protected component during a transient event, preventing damage.
  • Fast response time: Quickly clamps transient voltages, ensuring effective protection.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Compact package: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high transient currents without failure.

Benefits:

  • Enhanced system reliability: Protects sensitive components from ESD damage, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to transient voltage events.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from ESD and other voltage surges.
  • Reduced warranty costs: Lower failure rates due to ESD protection translate into reduced warranty claims.
  • Compliance with industry standards: Helps meet ESD immunity requirements for various industry standards.

Additional Details:

The ESD9X3.3 typically features a standoff voltage of 3.3V. Specific technical specifications include its peak pulse power, clamping voltage at a specific pulse current, and capacitance. The device is available in various surface-mount packages. Refer to the manufacturer's datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,565+ $0.0450 $115.4250
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess