EN
  • EN
  • DE

ARS19200LUBATN-H

Part No ARS19200LUBATN-H
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description 2-WIRE ASIL COMPLIANT WHEEL SPEE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Type Hall Effect
Output Type Digital
Actuator Material Magnet
Frequency 5 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 2-SIP Module
Base Product Number ARS192
Standard Package 12,000
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347235-ARS19200LUBATN-H
Ultra Librarian 3D Model Ultra Librarian ARS19200LUBATN-H CAD Model

Description

The Allegro MicroSystems ARS19200LUBATN-H is a magnetic sensor used for position, proximity, and speed detection in industrial applications.

  • Type: Hall Effect
  • Termination Style: Not specified
  • Package: Tape and Reel
  • Standard Package: 12,000
  • Actuator Material: Magnet
  • Frequency: 5 kHz
  • Output Type: Digital
  • Must Operate and Must Release: Not specified
  • Voltage Supply: 4V ~ 24V
  • Package/Case: 2-SIP module
  • Temperature Range: -40°C ~ 150°C (TA)
  • ECCN: EAR99 compliant
  • MSL Level: Vendor Undefined
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: ARS192
  • Product Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.4227
Littelfuse Inc.
SENSOR REED SW SPST-NO TERM PINS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SW SPDT CABLE ROUND
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $19.3369
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Hall Effect Magnet Digital PC Pin 3-SIP Module, Formed Leads
Lowest to $3.6893
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess