EN
  • EN
  • DE

LMP8481MME-T/NOPB

Part No LMP8481MME-T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 270KHZ 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1 V/μs
-3db Bandwidth 270kHz
Current - Input Bias 6.3μA
Voltage - Input Offset 80μV
Operating Supply Current 88μA
Supply Voltage - Operating 4.5 V to 76 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055504-LMP8481MME-T/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LMP8481MME-T/NOPB CAD Model

Description

The LMP8481MME-T/NOPB is a precision, high-performance current sense amplifier designed by Texas Instruments to offer an efficient solution for applications requiring current monitoring. This device is part of the LMP precision amplifier family and is characterized by its zero-drift architecture, which ensures stability over time and temperature.

Key Features

  • Variants: The LMP8481 comes in two gain variants – 20 V/V and 60 V/V, allowing designers to choose the appropriate gain level for their specific application needs.
  • Input Common-Mode Range: It features a wide input common-mode range of 4.5V to 76V, which is compatible with a variety of industrial voltage levels, making it suitable for high-side current sensing applications.
  • Supply Voltage: The device operates from a single 2.7V to 5.5V supply, making it versatile for both low and standard voltage systems.
  • Low Offset Voltage: Its low offset voltage minimizes error and improves accuracy in current measurement.
  • Temperature Range: The LMP8481MME-T/NOPB is designed to perform over an extended industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.
  • Package: It is offered in an 8-pin VSSOP package, which is ideal for space-constrained applications.

Applications

The LMP8481MME-T/NOPB is suitable for a diverse range of applications that require precise current monitoring. These include:

  • Automotive battery management systems
  • Power management in industrial and telecommunications equipment
  • Overcurrent protection circuits
  • Portable and battery-powered devices
  • Motor control and load detection

Quality and Reliability

This product is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The LMP8481MME-T/NOPB comes with the assurance of a robust design and has been rigorously tested to meet stringent industry specifications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1694 $69.5082
6+ $19.0108 $114.0648
9+ $18.4167 $165.7503
12+ $17.8226 $213.8712
15+ $17.2285 $258.4275
20+ $15.4462 $308.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess