EN
  • EN
  • DE

CM400DY-66H

Part No CM400DY-66H
Manufacturer Powerex Inc.
Catalog END - OF - LIFE
Description HIGH POWER SWITCHING USE INSULATED TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1162136-CM400DY-66H
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM400DY-66H CAD Model

Description

The Powerex CM400DY-66H is an insulated gate bipolar transistor (IGBT) module. This module is designed for high-power switching applications, offering efficient and reliable performance. It consists of two IGBTs in a dual configuration, making it suitable for various inverter and converter topologies. The 'DY' designation usually refers to the package type, and '66H' indicates a specific voltage and current rating within the product family. Powerex IGBT modules are known for their ruggedness and suitability for industrial applications.

Applications:

  • AC motor drives: Used in variable frequency drives (VFDs) to control the speed of AC motors in industrial applications.
  • Inverters: Employed in solar inverters, UPS (uninterruptible power supplies), and welding inverters.
  • Power converters: Used in various power conversion systems, including DC-DC converters and AC-DC power supplies.
  • Induction heating: Used to generate high-frequency power for induction heating systems.
  • Traction drives: Used in electric vehicles and locomotives.

Features:

  • High-speed switching: Offers fast switching speeds, reducing switching losses and improving efficiency.
  • Low saturation voltage: Minimizes conduction losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • Rugged construction: Designed for reliable operation in harsh industrial environments.
  • Dual IGBT configuration: Simplifies circuit design for inverter and converter applications.

Benefits:

  • Improved efficiency: Low switching and conduction losses result in higher energy efficiency.
  • Reduced system size: High power density allows for smaller and lighter system designs.
  • Enhanced reliability: Rugged construction and stable performance ensure long-term reliability.
  • Simplified design: Dual IGBT configuration simplifies circuit design and reduces component count.
  • Electrical isolation: Isolated baseplate provides enhanced safety and simplifies thermal management.

Specifications (Typical):

  • Collector-Emitter Voltage (Vces): 600V to 1200V (Check datasheet for specific rating)
  • Collector Current (Ic): 200A to 400A (Check datasheet for specific rating)
  • Gate-Emitter Voltage (Vges): ±20V
  • Maximum Power Dissipation (Pc): Varies depending on the specific rating (check datasheet).
  • Operating Temperature: -40°C to +150°C
  • Isolation Voltage: Typically 2500Vrms
  • Package Type: DY (or similar depending on the exact model)

Note: The exact specifications can vary. Always refer to the official Powerex CM400DY-66H datasheet for precise specifications, application notes, and safety information.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess