EN
  • EN
  • DE

LMK61E2-156M25SIAR

Part No LMK61E2-156M25SIAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 156.25MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203582-LMK61E2-156M25SIAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Package Tape & Reel (TR)
Product Status Active
Type Clock Oscillator
Frequency 156.25MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 162 mA
Operating Temperature -40°C ~ 85°C
Package / Case 6-SMD Module
Ultra Librarian 3D Model Ultra Librarian LMK61E2-156M25SIAR CAD Model

Description

The LMK61E2-156M25SIAR is a high-performance programmable oscillator from Texas Instruments, designed to meet the stringent requirements of modern communication systems, high-speed data converters, and other applications requiring a stable and precise clock source. This device is part of the LMK61xx family, which is well-known for its ultra-low jitter and highly flexible frequency programming capabilities.

Key Features

  • Frequency Range: This oscillator offers a wide frequency range from 0.1 to 156.25 MHz, allowing for versatile applications across various industries.
  • Ultra-Low Jitter Performance: With a typical RMS phase jitter of less than 100 fs (femtoseconds), the LMK61E2-156M25SIAR ensures high signal integrity, which is crucial for high-speed digital systems.
  • Programmable: Users can program the output frequency with excellent resolution through the use of an integrated fractional-N frequency synthesizer and an I²C interface.
  • Supply Voltage: Operating on a supply voltage of 3.3V, this oscillator is compatible with contemporary low-voltage applications.
  • Form Factor: The product comes in a compact 6-pin 5.0 x 3.2 mm surface-mount package, making it suitable for space-constrained applications.

Applications

The LMK61E2-156M25SIAR is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and optical transport systems
  • Data acquisition systems and high-speed analog-to-digital converters (ADCs)
  • Telecommunications infrastructure including base stations and wireless backhaul
  • Test and measurement equipment
  • High-performance computing and data storage systems

Reliability and Support

Texas Instruments provides comprehensive technical support and documentation for the LMK61E2-156M25SIAR, ensuring that design engineers can integrate this oscillator into their systems with confidence. The device also meets rigorous industry standards for reliability and performance, making it a trusted component for mission-critical applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9480 $53.8440
7+ $14.7266 $103.0862
11+ $14.2664 $156.9304
15+ $13.8062 $207.0930
19+ $13.3460 $253.5740
26+ $11.9654 $311.1004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess