EN
  • EN
  • DE

LMK00804PWR

Part No LMK00804PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description PROTOTYPE / Clock Multiplexer IC 1:4 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Mfr Texas Instruments
Series -
Package Bulk
Type Multiplexer
Number of Circuits 1
Input LVCMOS
Output LVCMOS, LVTTL
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
Win Source Part Number 1382507-LMK00804PWR
Ultra Librarian 3D Model Ultra Librarian LMK00804PWR CAD Model

Description

The LMK00804PWR from Texas Instruments is a high-performance, low-skew, low-jitter clock buffer that is designed to distribute high-speed signals with precision. This device is part of the LMK series, renowned for its ability to provide clean and stable clock signals essential for digital systems where timing accuracy is crucial.

Key Features

  • Multiple Outputs: The LMK00804PWR features four low-skew, low-jitter outputs that can distribute a single clock input to multiple destinations without degrading the signal quality.
  • Wide Frequency Range: It supports a wide frequency range, accommodating various applications and allowing for versatile use in different system designs.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Format Flexibility: The device supports both LVCMOS and LVDS output formats, providing flexibility in interfacing with different types of logic families.
  • Supply Voltage: It operates on a 3.3V supply voltage, making it compatible with a wide range of digital systems.
  • Performance: The LMK00804PWR ensures signal integrity with its low output-to-output skew and additive phase jitter, which is critical for high-speed communications and data processing applications.

Applications

The LMK00804PWR is ideal for a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • Server and storage platforms
  • Test and measurement equipment
  • High-performance computing

Package and Availability

This clock buffer comes in a TSSOP (Thin Shrink Small Outline Package) 14-pin package, which is suitable for surface mount technology (SMT). The part number LMK00804PWR ensures that you are selecting the TSSOP version of this device. For detailed specifications, application notes, and additional resources, interested parties should refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6338 $53.0704
19+ $5.4432 $103.4208
29+ $5.2731 $152.9199
40+ $5.1030 $204.1200
51+ $4.9329 $251.5779
68+ $4.4226 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,493 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess