EN
  • EN
  • DE

74AVC9112DCH

Part No 74AVC9112DCH
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 74AVC9112DC/SOT765/VSSOP8  /  Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Nexperia USA Inc.
Series 74AVC
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AVC9112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7845-6,1727-7845-1,1727-7845-2,935690124125
Standard Package 3,000
Win Source Part Number 1009136-74AVC9112DCH
Ultra Librarian 3D Model Ultra Librarian 74AVC9112DCH CAD Model

Description

The 74AVC9112DCH is a fanout buffer (distribution) integrated circuit (IC) used in clock/timing applications.

  • Application: Clock/timing
  • Series: 74AVC
  • Mounting Technology: SMD (SMT)
  • Packaging: Tape and reel
  • Temperature Range: -40°C to 125°C (TA)
  • ECCN: EAR99 compliant
  • Standard Package: 3,000 circuits
  • Package: 8-VFSOP
  • Voltage Supply: 0.8V to 3.6V

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess