EN
  • EN
  • DE

LMH7322SQE/NOPB

Part No LMH7322SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL 700PS RSPECL 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Differential, LVDS, RSPECL
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.783ns
Hysteresis 75mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055348-LMH7322SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH7322SQE/NOPB CAD Model

Description

Product Overview: LMH7322SQE/NOPB

The LMH7322SQE/NOPB is a high-speed, dual comparator produced by Texas Instruments, renowned for its exceptional performance and reliability in a wide range of applications. This precision device is designed to cater to the demanding requirements of fast signal processing in systems such as high-speed triggering circuits, zero-crossing detectors, and high-speed differential line receivers.

Key Features

  • Ultra-Fast Propagation Delay: With a propagation delay of just 700 ps, the LMH7322SQE/NOPB ensures rapid response times, making it ideal for high-frequency or time-critical applications.
  • Low Input Offset Voltage: A low input offset voltage minimizes error and enhances the accuracy of signal comparison, which is crucial for precision applications.
  • Adjustable Hysteresis: Users can adjust the hysteresis via external resistors, allowing for fine-tuning to specific application needs and improving noise immunity.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 12V, providing flexibility in various circuit designs and compatibility with both TTL and CMOS logic levels.
  • Differential Inputs: The comparator features differential inputs that support a common-mode voltage range from -1V to +3.5V, which is especially beneficial in differential signal applications for better noise rejection.

Applications

With its high-speed performance and versatile features, the LMH7322SQE/NOPB is suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed Signal Processing
  • Communication Systems
  • Data Acquisition Systems
  • Pulse and Waveform Generation

Package and Quality

The LMH7322SQE/NOPB is offered in a compact 16-pin WQFN package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating temperatures. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Whether you're designing high-speed interfaces, precision measurement systems, or any application that requires rapid and accurate voltage comparison, the LMH7322SQE/NOPB from Texas Instruments is a top-tier choice that delivers both performance and dependability.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess