The RC1206JR-0710K is a thick film chip resistor manufactured by Yageo. It is designed for general-purpose applications where precise resistance and stability are required. Its small size allows for high-density mounting on printed circuit boards, making it suitable for a wide array of electronic devices.
Applications:
- Consumer electronics
- Power supplies
- Industrial controls
- Instrumentation
- Telecommunication equipment
Features:
- Size: 1206 (3.2mm x 1.6mm)
- Resistance: 10K Ohms
- Tolerance: 5%
- Power Rating: 0.25W
- Temperature Coefficient: ±200 ppm/°C
Benefits:
- Compact size saves board space
- Reliable performance in various operating conditions
- Cost-effective solution for general-purpose applications
- Easy to use in automated assembly processes
- Provides stable resistance over a wide temperature range
Additional Details:
The RC1206JR-0710K utilizes thick film technology, which ensures a consistent and accurate resistance value. The resistor is supplied on tape and reel for automated assembly. The 1206 package refers to its dimensions, with a length of 0.12 inches and a width of 0.06 inches. The 'JR' in the part number signifies a 5% tolerance. The temperature coefficient of ±200 ppm/°C indicates how much the resistance value will change with temperature variations. A lower ppm value indicates better stability. It is designed for reflow soldering and is RoHS compliant. For detailed specifications, including voltage rating, surge voltage capabilities, and derating curves, refer to the official Yageo datasheet. Proper handling and storage are essential to maintain the integrity of the resistor and ensure optimal performance. The terminations are typically lead-free, making it suitable for modern electronic assemblies.