EN
  • EN
  • DE

DS90LV028ATLD/NOPB

Part No DS90LV028ATLD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 0/2 Receiver - LVDS 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name DS90LV028
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DS90LV028ATLD/NOPB, DS90LV028ATLD/NOPBCT, DS90LV028ATLD/NOPBTR, DS90LV028ATLDTR-NDR, DS90LV028ATLDDKR-NDR, DS90LV028ATLDNOPB, DS90LV028ATLDCT-NDR, DS90LV028ATLD/NOPBDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869622-DS90LV028ATLD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV028ATLD/NOPB CAD Model

Description

Product Overview: DS90LV028ATLD/NOPB

The DS90LV028ATLD/NOPB is a high-performance, low-voltage differential signaling (LVDS) line receiver designed by Texas Instruments. This integrated circuit is part of the LVDS family that is specifically engineered to support high-speed data transmission over twisted-pair or parallel-pair copper conductors. The DS90LV028ATLD/NOPB is an ideal solution for applications requiring high data rates, low power consumption, and noise immunity in a compact package.

Key Features

  • High Data Rate: The device supports data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: It operates at a supply voltage of 3.3V, which helps reduce system power consumption.
  • Differential Inputs: The receiver accepts LVDS input signals, which minimizes electromagnetic interference and crosstalk, thus ensuring data integrity over long distances.
  • Failsafe Receiver: The DS90LV028ATLD/NOPB features a built-in failsafe mechanism that ensures a high output state when inputs are left open, shorted, or terminated but idle.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range of -40°C to +85°C, suitable for industrial environments.

Applications

The flexibility and performance characteristics of the DS90LV028ATLD/NOPB make it an excellent choice for various applications, including:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders
  • Networking switches and routers
  • Digital copiers, printers, and scanners
  • Telecommunication infrastructure

Quality and Reliability

As with all Texas Instruments products, the DS90LV028ATLD/NOPB is manufactured to the highest quality standards. Its robust design ensures reliable operation even in the harshest conditions, making it a trusted choice for critical applications. Additionally, the NOPB designation indicates that this product is lead-free, which complies with international environmental standards for electronic components.

Whether you're designing a high-speed communication interface or looking for a reliable solution for data transmission, the DS90LV028ATLD/NOPB from Texas Instruments offers an optimal blend of performance, power efficiency, and durability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6984 $51.2696
46+ $2.2141 $101.8486
70+ $2.1449 $150.1430
97+ $2.0757 $201.3429
125+ $2.0065 $250.8125
167+ $1.7989 $300.4163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess