EN
  • EN
  • DE

LMH7322SQ/NOPB

Part No LMH7322SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL 700PS RSPECL 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LMH7322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LMH7322SQ/NOPB, LMH7322SQ/NOPBDKR, LMH7322SQCT, 296-35573-6, 296-35573-1, 296-35573-2, LMH7322SQNOPB, LMH7322SQTR, LMH7322SQ, *LMH7322SQ, LMH7322SQTR-ND, LMH7322SQ/NOPBCT-ND, LMH7322SQDKR-ND, LMH7322SQ/NOPBTR-ND, LMH7322SQ/NOPBCT, LMH7322SQDKR, LMH7322SQ/NOPBTR, LMH7322SQCT-ND, LMH7322SQ/NOPBDKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877604-LMH7322SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH7322SQ/NOPB CAD Model

Description

The LMH7322SQ/NOPB is a high-performance, dual comparator from Texas Instruments designed for precision and speed in a wide range of applications. This comparator features ultra-fast propagation delays and rise and fall times, making it an ideal choice for systems requiring critical timing and high-speed signal processing.

Key Features

  • Propagation Delay: The LMH7322SQ/NOPB boasts an impressive propagation delay of 700 ps, ensuring quick response times in high-speed applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 12V, offering flexibility for various circuit designs and compatibility with both single and dual supply operations.
  • Input Offset Voltage: With a low input offset voltage, this comparator provides precise measurements and stable operation, which is crucial for sensitive applications.
  • Output Type: The device features a PECL (Positive Emitter-Coupled Logic) output, delivering high-speed digital signals with minimal signal degradation over long distances.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The LMH7322SQ/NOPB is versatile and can be used in a variety of high-speed applications, including:

  • Automatic Test Equipment (ATE)
  • High-speed signal detection
  • Pulse width modulation (PWM) control
  • Line receivers
  • High-speed sampling
  • Zero-crossing detectors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMH7322SQ/NOPB is no exception. It is offered in a space-saving 16-lead WQFN package and is characterized for operation from -40°C to +125°C. The NOPB designation indicates that this product is lead-free, in compliance with RoHS regulations, making it suitable for use in environmentally sensitive applications.

With its advanced features and robust design, the LMH7322SQ/NOPB from Texas Instruments stands out as a top choice for engineers and designers looking for a reliable, high-speed comparator solution.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6059 $66.4236
8+ $13.6254 $109.0032
12+ $13.1996 $158.3952
16+ $12.7738 $204.3808
21+ $12.3480 $259.3080
28+ $11.0706 $309.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess