EN
  • EN
  • DE

HMC733LC4BTR

Part No HMC733LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC OSC VCO W/BUFFER AMP 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO
Frequency 10GHz ~ 20GHz
RF Type Radar
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC733
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718549-HMC733LC4BTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC733LC4BTR CAD Model

Description

Analog Devices Inc. HMC733LC4BTR Voltage-Controlled Oscillator

The HMC733LC4BTR from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to address the needs of RF and microwave communication systems. This VCO operates within the frequency range of 2.6 GHz to 3.2 GHz, providing a wide tuning range that is essential for applications such as satellite communications, point-to-point radios, and military end-use.

Constructed with gallium arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) monolithic microwave integrated circuit (MMIC) technology, the HMC733LC4BTR offers excellent phase noise performance, which is crucial for maintaining signal integrity in high-frequency applications. The VCO exhibits a phase noise of -102 dBc/Hz at 100 kHz offset, ensuring a clean and stable signal source for system designers.

The device is housed in a compact 4x4 mm leadless surface mount package, which is ideal for space-constrained applications. The HMC733LC4BTR is also RoHS compliant, adhering to the latest environmental standards and regulations. Its leadless package design also contributes to improved thermal performance, allowing for better heat dissipation and reliability over a wide temperature range of -40°C to +85°C.

With a single supply voltage of +5V and a typical current consumption of 85mA, the HMC733LC4BTR is designed for efficient operation. The VCO's integrated resonator, negative resistance device, and varactor diode ensure a simplified design process, reducing the need for external components and making it easier for engineers to integrate into their systems.

The HMC733LC4BTR also features an analog tuning port, which allows for precise frequency control via an applied tuning voltage. This flexibility makes it an ideal choice for frequency modulation and agile frequency synthesis in complex RF systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can fully utilize the capabilities of the HMC733LC4BTR in their applications.

In summary, the HMC733LC4BTR Voltage-Controlled Oscillator from Analog Devices Inc. is a robust and high-performance component that offers excellent phase noise characteristics, a wide operating frequency range, and efficient power consumption, all in a compact package suitable for a variety of demanding RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $415.4766 $415.4766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess