EN
  • EN
  • DE

LMH7220MK

Part No LMH7220MK
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Complementary, Differential, LVDS
Voltage - Supply, Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Voltage - Input Offset (Max) 9.5mV @ 5V
Current - Input Bias (Max) 0.5µA @ 5V
Current - Quiescent (Max) 6.8mA
CMRR, PSRR (Typ) 70dB CMRR, 74dB PSRR
Propagation Delay (Max) 7ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-23-THIN
Base Product Number LMH7220
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845750-LMH7220MK
Ultra Librarian 3D Model Ultra Librarian LMH7220MK CAD Model

Description

Product Overview: LMH7220MK from Texas Instruments

The LMH7220MK is a high-speed comparator designed by Texas Instruments (TI) that offers a perfect blend of speed, precision, and power efficiency. This comparator is part of TI's extensive portfolio of high-performance analog components and is designed to meet the needs of a wide range of applications, including time-critical signal processing and high-speed data acquisition systems.

Key Features

  • Fast Propagation Delay: The LMH7220MK boasts a propagation delay of just 2.9 ns, making it one of the fastest comparators in its class. This enables rapid signal processing, which is crucial for high-speed applications.
  • Low Voltage Operation: It operates at supply voltages ranging from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: With a power consumption of only 3.1 mA on a 5V supply, this comparator is an excellent choice for power-sensitive applications.
  • Differential Inputs: The LMH7220MK features differential inputs that support a wide input common-mode voltage range, enhancing its ability to handle signals in noisy environments.
  • Output Latch Function: An output latch enable (OLE) feature provides additional control by allowing the user to hold the output state, which is useful in time-multiplexed applications.
  • Push-Pull Outputs: The push-pull TTL/CMOS compatible outputs eliminate the need for an external pull-up resistor, simplifying design and reducing component count.

Applications

The LMH7220MK is ideal for a variety of high-speed applications, including:

  • Automatic test equipment
  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • Communication systems
  • High-speed sampling circuits

Package and Quality

The LMH7220MK is available in a space-saving SOT-23-6 package, which is suitable for compact PCB layouts. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance even in demanding environments.

Conclusion

Overall, the LMH7220MK from Texas Instruments is an excellent choice for designers looking for a high-speed, low-power comparator that does not compromise on performance or efficiency. Its robust feature set and versatile applications make it a valuable component in any high-speed signal processing circuit.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9119 $55.3833
16+ $6.4919 $103.8704
24+ $6.2890 $150.9360
33+ $6.0861 $200.8413
43+ $5.8833 $252.9819
57+ $5.2746 $300.6522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,777 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess