EN
  • EN
  • DE

LMH7220MGX/NOPB

Part No LMH7220MGX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS LVDS OUT SC70-6 / Comparator Single ±6V/12V 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Number of Elements 1
Output Type Complementary, Differential, LVDS
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Voltage - Input Offset (Maximum) 9.5mV @ 5V
Current - Input Bias (Maximum) 0.5μA @ 5V
Maximum Quiescent Current 6.8mA
CMRR, PSRR (Typ) 70dB CMRR, 74dB PSRR
Propagation Delay (Maximum) 7ns
Operating Temperature Range -40°C ~ 85°C
Package 6-TSSOP, SC-88, SOT-363
Mounting SMD
Manufacturer Package SC-70-6
Win Source Part Number 779483-LMH7220MGX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH7220
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH7220MGX/NOPB CAD Model

Description

The LMH7220MGX/NOPB is a high-performance, low-power, single voltage comparator from Texas Instruments, designed to provide ultra-fast and precise voltage comparison solutions for a wide range of applications. This comparator is particularly suitable for signal processing, communication systems, and any applications requiring high-speed analog-to-digital conversion.

Key Features

  • High-Speed Operation: With a propagation delay of only 2.9 ns, this comparator is one of the fastest in its class, making it ideal for high-frequency and high-speed systems.
  • Low Power Consumption: The LMH7220MGX/NOPB operates with a low supply current of 3.3 mA, which is advantageous for power-sensitive designs.
  • Wide Supply Range: It supports a wide supply voltage range from 2.7 V to 5.5 V, allowing for flexibility in various system designs.
  • Input Offset Voltage: The device features a low input offset voltage of 7 mV, ensuring accurate performance.
  • Differential Input Range: The comparator's input range includes the negative supply, enhancing its versatility in different circuit configurations.
  • Output Latch Function: An optional latch function is available to hold the output state, which can be useful in timing-sensitive applications.
  • Push-Pull Outputs: The LMH7220MGX/NOPB features push-pull outputs that can directly drive capacitive loads.

Applications

The LMH7220MGX/NOPB is well-suited for a variety of applications, such as:

  • High-speed signal processing
  • Line receivers
  • Pulse and square wave generation
  • Window comparators
  • A/D converters
  • Zero-crossing detectors
  • High-speed sampling circuits

Package and Quality

The device is offered in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. The LMH7220MGX/NOPB is part of Texas Instruments' NO-LEAD (NOPB) series, which indicates it is RoHS compliant and free of lead, supporting environmentally responsible manufacturing.

With its combination of speed, precision, and low power consumption, the LMH7220MGX/NOPB from Texas Instruments stands out as a superior choice for designers seeking a high-performance comparator for their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess