EN
  • EN
  • DE

SST39WF1601-70-4C-Y1QE

Part No SST39WF1601-70-4C-Y1QE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48WFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-WFBGA (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF1601
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254244-SST39WF1601-70-4C-Y1QE
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4C-Y1QE CAD Model

Description

Microchip Technology SST39WF1601-70-4C-Y1QE Flash Memory

The SST39WF1601-70-4C-Y1QE is a high-performance, dual-bank, 16-Mbit Flash memory device from the reputable manufacturer Microchip Technology. Designed for applications that require high-speed read and write operations, this NOR Flash memory is an ideal choice for a wide range of embedded systems.

Key Features:

  • Memory Size: 16 Mbit (2M x 8-bit)
  • Speed: 70 ns access time
  • Voltage Range: 2.7V to 3.6V
  • Organization: Dual Bank, 8-bit wide
  • Package: 48-pin TSOP (Type I)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 100,000 cycles per sector typical
  • Data Retention: Minimum of 20 years

This device facilitates efficient design integration due to its sector-erase and block-erase capabilities, allowing for flexible memory management. The SST39WF1601-70-4C-Y1QE supports a simultaneous Read-Write operation with its dual-bank architecture, enabling program or erase in one bank while reading from the other, thus providing minimal downtime and higher system throughput.

Moreover, the device is designed for low-power consumption, making it suitable for battery-powered devices where energy efficiency is crucial. The flash memory also features a superior reliability with its 100,000 write cycles per sector and a data retention rate that guarantees data preservation for a minimum of 20 years, ensuring the safety and longevity of critical data.

With its wide operating temperature range, the SST39WF1601-70-4C-Y1QE is robust and reliable for industrial applications that may be exposed to extreme conditions. Its compact 48-pin TSOP packaging allows for a space-saving footprint on PCBs, making it highly desirable for space-constrained applications.

Overall, the SST39WF1601-70-4C-Y1QE from Microchip Technology is a versatile and reliable flash memory solution that meets the demanding needs of modern electronic systems, offering high speed, durability, and a design optimized for efficient power usage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2314 $62.7768
27+ $4.2924 $115.8948
42+ $4.1582 $174.6444
58+ $4.0240 $233.3920
75+ $3.8900 $291.7500
100+ $3.4876 $348.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess