Product Overview: LMH6722QSD/NOPB
The LMH6722QSD/NOPB is a high-performance operational amplifier designed and manufactured by Texas Instruments. This op-amp is part of the LMH672x family known for its high-speed and low-distortion characteristics, making it an ideal choice for a wide range of applications, including video, communications, and test instrumentation.
Key Features
- Wide Bandwidth: The LMH6722QSD/NOPB offers a wide bandwidth of 200 MHz, which is essential for high-speed signal processing applications.
- High Slew Rate: With a high slew rate of 1600 V/µs, this amplifier can handle rapid changes in input signals without distortion.
- Low Distortion: The device features low harmonic distortion, making it suitable for applications that require high fidelity and accuracy.
- High Output Current: It can deliver an output current of up to 45 mA, enabling it to drive a variety of loads.
- Single Supply Operation: The LMH6722QSD/NOPB can operate from a single supply voltage ranging from +2.7V to +5.5V, providing design flexibility.
Applications
The versatile nature of the LMH6722QSD/NOPB makes it well-suited for a multitude of applications. It is commonly used in:
- Professional video electronics
- Cable drivers
- ADC/DAC buffer
- Active filters
- Test and measurement equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LMH6722QSD/NOPB is no exception. This product is available in a NO-LEAD WQFN package and is characterized for operation from -40°C to +85°C. The NOPB designation indicates that it is part of TI's "Green" product line, which means it is lead-free and RoHS compliant, minimizing the environmental impact.
Whether you're designing high-speed data acquisition systems, constructing high-performance audio equipment, or developing other sophisticated electronic devices, the LMH6722QSD/NOPB offers the performance and reliability you need to ensure your products meet the highest standards.