Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 125mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number SN74ALS2
Other Names TEXTISSN74ALS232BFN,2156-SN74ALS232BFN-TI
Standard Package 138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258848-SN74ALS232BFN
Ultra Librarian 3D Model Ultra Librarian SN74ALS232BFN CAD Model

Description

Product Overview: SN74ALS232BFN

The SN74ALS232BFN is a high-performance, dual-port register designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family and is optimized for exceptional power efficiency and speed, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: The device is a bidirectional transceiver that features two sets of four-bit universal shift/storage registers, which facilitate parallel-to-serial and serial-to-parallel data conversion.
  • Operating Voltage: SN74ALS232BFN operates at a voltage range of 4.5V to 5.5V, which is the standard TTL logic level, ensuring compatibility with a variety of digital systems.
  • Package: Housed in a 20-pin plastic DIP (Dual In-line Package), the SN74ALS232BFN is designed for through-hole mounting, making it suitable for prototyping as well as production-scale applications.
  • Speed: With ALS technology, the device provides a faster response time compared to standard LS logic while maintaining low power consumption.
  • Temperature Range: The operating temperature range of the device is from 0°C to 70°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The SN74ALS232BFN is versatile and can be used in various digital communication systems. Its bidirectional data flow capability and conversion features make it suitable for:

  • Data transfer between two buses
  • Interface with microprocessors
  • Data buffering in servers and networking equipment
  • Peripheral expansion in computers and embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ALS232BFN is no exception. It undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. Whether used in consumer electronics or industrial control systems, this component is designed to provide a reliable solution for data handling and communication tasks.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance in integrating the SN74ALS232BFN into your design.

You May Also Be Interested in

Texas Instruments
IC FIFO SYNC 64X18 13NS 56SSOP
Need more? Email Us
ECAD model for SN74ALVC7813-20DLR
NXP / Nexperia
IC FIFO 16X4
Lowest to $0.3260
ECAD model for 74HC40105D,652
Nexperia USA Inc.
IC FIFO ASYNC/SYNC 64X4 16DIP
Need more? Email Us
ECAD model for 74HC7403N,112
Texas Instruments
IC FIFO ASYNC 1KX9 50NS 28SOIC
Need more? Email Us
ECAD model for SN74ACT7202LA50DV
Cypress Semiconductor Corp
IC FIFO SYNC 64KX9 8NS 32PLCC
Need more? Email Us
ECAD model for CY7C4281V-10JXC
Cypress Semiconductor Corp
IC FIFO SYNC 4KX9 11NS 32PLCC
Need more? Email Us
ECAD model for CY7C4241V-15JXC
Cypress Semiconductor Corp
IC FIFO ASYNC 1KX9 10NS 32PLCC
Need more? Email Us
ECAD model for CY7C425-10JC
Texas Instruments
IC FIFO SYNC 1KX9 UNI-DIR
Need more? Email Us
ECAD model for SN74ACT72221L50RJ
Cypress Semiconductor Corp
IC FIFO SYNC 4KX18 8NS 64TQFP
Need more? Email Us
ECAD model for CY7C4245-10ASXC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention