Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Vishay Dale
Packaging Reel - TR
Resistance 680 Ohms
Tolerance ±1%
Power (Watts) 0.05W, 1/20W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0201 (0603 Metric)
Supplier Device Package 0201
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.010" (0.26mm)
Number of Terminations 2
Base Product Number CRCW0201
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-CRCW0201680RFNEDTR,541-CRCW0201680RFNEDDKR,CRCW0201680RFNED-ND,D10/CRCW0201 200 680R 1% ET7 E3,541-CRCW0201680RFNEDCT
Standard Package 10,000
Win Source Part Number 1327162-CRCW0201680RFNED
Ultra Librarian 3D Model Ultra Librarian CRCW0201680RFNED CAD Model

Description

The Vishay Dale CRCW0201680RFNED is a chip resistor in the category of resistors.

  • Packaging: reel - TR
  • Standard Package: 10,000
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power (Watts): 0.05W, 1/20W
  • Composition: thick film
  • Number of Terminations: 2
  • Resistance: 680 Ohms
  • Manufacturer: Vishay Dale
  • Win Source Part Number: 1327162-CRCW0201680RFNED
  • Temperature Range - Operating: -55°C ~ 155°C
  • Case/Package: 0201 (0603 Metric)

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for RC0603BR-07604K
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
TE Connectivity
RES 0.33 OHM 1% 2W 2512
Need more? Email Us
ECAD model for RLP73K3AR33FTDF
Yageo
RES SMD 820K OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-07820KL
Yageo
RES SMD 47K OHM 5% 1/20W 0201
Lowest to $0.0033
ECAD model for RC0201JR-0747KL
Venkel
Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Need more? Email Us
ECAD model for TFCR0805-10W-K-1114CT-1K
Yageo
RES SMD 3.32K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-073K32L
Panasonic
RES SMD 300K OHM 5% 1/10W 0603 / 300 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for ERJ-3GEYJ304V
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0237
ECAD model for RC0402FR-07120RL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0269 $50.0340
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130 pieces
MOQ: 1860 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention