Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Voltage Feedback
-3db Bandwidth 50MHz
Slew Rate 300V/μs
Supply Current 25mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX452
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213723-MAX452CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX452CPA CAD Model

Description

Introducing the MAX452CPA: A Precision, Low-Power Video Multiplexer from Maxim Integrated

The MAX452CPA is a state-of-the-art video multiplexer that has been meticulously designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This product stands out in the market for its precision and low-power consumption, making it an ideal choice for a wide range of video applications.

At the heart of the MAX452CPA is its ability to switch between video signals with exceptional clarity and minimal distortion. It features a dual 4-channel multiplexer, which allows users to select between eight different video inputs, making it incredibly versatile for complex video systems. The multiplexer is designed to handle peak-to-peak video signals, ensuring compatibility with standard video levels.

One of the most significant advantages of the MAX452CPA is its low power consumption. The device operates with a single +5V supply, minimizing the power requirements of the system it's integrated into. This feature is particularly beneficial for portable and battery-operated devices where power efficiency is crucial.

The MAX452CPA also boasts a high isolation between channels, which is critical in preventing cross-talk and maintaining the integrity of the video signals. This high isolation ensures that the selected video output is free from interference from other channels, delivering a clean and stable video signal for processing or display.

Designed with a wide bandwidth, the MAX452CPA ensures that high-frequency video components are passed through without degradation. This wide bandwidth is essential for maintaining the sharpness and detail in high-resolution video applications.

The package of the MAX452CPA is a standard 8-pin DIP (Dual In-line Package), which makes it easy to integrate into existing systems without the need for complex or specialized mounting techniques. This feature, along with its robust performance, makes the MAX452CPA a go-to solution for engineers and designers looking to enhance their video signal routing capabilities.

In summary, the MAX452CPA from Maxim Integrated is a premium choice for those seeking a reliable, low-power, and high-performance video multiplexer. Whether used in video broadcasting equipment, surveillance systems, or multimedia devices, the MAX452CPA delivers consistent quality and performance that professionals can trust.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER 8LFCSP
Lowest to $5.1209
ECAD model for ADA4433-1BCPZ-R7
Analog Devices Inc.
Triple 1600MHz Differential Receiver LFCSP-32
Lowest to $29.7710
ECAD model for AD8120ACP
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Renesas Electronics America
400MHz Multiplexing Amplifier | IC AMP MULTIPLEX 400MHZ 10-MSOP
Lowest to $6.2832
ECAD model for ISL59420IUZ
Texas Instruments
Multi-Channel LCD Gamma Correction Buffer
Need more? Email Us
ECAD model for BUF07703PWPRG4
Renesas Electronics America
Dual, 500MHz Triple, Multiplexing Amplifiers | IC MUX AMP DUAL 500MHZ 48-QFN
Need more? Email Us
ECAD model for ISL59482IRZ
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Need more? Email Us
ECAD model for LM8207MT
Renesas Electronics America
True Single Supply Video Driver | IC VIDEO DRIVER TRUE SGL 16-QSOP
Lowest to $3.6792
ECAD model for ISL59830IAZ-T13
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $5.1754
ECAD model for ADA4433-1WBCPZ-R7

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention