EN
  • EN
  • DE

LMH6715JFQMLV

Part No LMH6715JFQMLV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description DUAL WIDEBAND VIDEO OP AMP 8-CDI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Video
Number of Circuits 2
-3db Bandwidth 400 MHz
Slew Rate 1300V/µs
Current - Supply 16 mA
Voltage - Supply, Single/Dual (±) ±5V ~ 6V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 618909-LMH6715JFQMLV
Ultra Librarian 3D Model Ultra Librarian LMH6715JFQMLV CAD Model

Description

Introducing the LMH6715JFQMLV from Texas Instruments

The LMH6715JFQMLV is a high-performance, low-power voltage feedback amplifier that boasts an impressive set of features designed to cater to a wide array of applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this product is built for reliability and precision.

With a wide bandwidth of 750 MHz at a gain of +2, the LMH6715JFQMLV ensures that signals are amplified without significant loss of fidelity, making it ideal for high-speed signal processing tasks. Its fast slew rate of 2200 V/μs enables the device to handle rapid changes in input signals, which is particularly beneficial for video and communication applications.

The device operates with a single supply voltage ranging from 4.5V to 11V or a dual supply voltage of ±2.25V to ±5.5V, providing flexibility in various circuit designs. This versatility makes it suitable for both portable and fixed electronics that require efficient power management.

Furthermore, the LMH6715JFQMLV features a low differential gain and phase error, which is critical for maintaining signal integrity in video applications. It also has a disable feature that reduces power consumption when the amplifier is not in use, contributing to the energy efficiency of the overall system.

Designed with a wide operating temperature range of -55°C to 125°C, the LMH6715JFQMLV is robust enough to perform reliably in extreme conditions, making it a perfect choice for industrial and military applications. Its space-saving 8-pin VSSOP package ensures that it can be integrated into systems where board space is at a premium.

In summary, the LMH6715JFQMLV from Texas Instruments is a versatile, high-speed operational amplifier that delivers exceptional performance for a variety of applications, including video processing, communications, and any other systems that require a high bandwidth, fast slew rate, and low power consumption. With its robust design and wide operating temperature range, it stands out as a reliable and efficient solution for demanding electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $523.8806 $523.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess