The LMH6574MAX/NOPB from Texas Instruments is a high-performance, four-channel, digitally controlled, variable gain amplifier (VGA) that is designed to meet the rigorous demands of various applications such as medical imaging, ultrasound, and others.
- Key Features:
- Gain Range: -1 dB to 32 dB
- Control: via a three-wire serial interface or through four independent control voltage inputs
- Bandwidth: 190 MHz
- Low Differential Gain and Phase: 0.02% and 0.03° respectively
- Power Efficiency: operates on a single 5V supply and consumes only 125 mA of current
- Protection Features: power-down feature and over-voltage protection circuit
- Package: 14-pin SOIC package
- RoHS Compliant:
- Operating Temperature Range: -40°C to 85°C