EN
  • EN
  • DE

MC100LVEP11MNR4G

Part No MC100LVEP11MNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 3GHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, PECL
Output ECL, PECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 107248-MC100LVEP11MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100LVEP11MNR4G CAD Model

Description

ON Semiconductor MC100LVEP11MNR4G Product Overview

The MC100LVEP11MNR4G is a state-of-the-art differential clock driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance device is tailored to meet the demanding requirements of today's sophisticated electronic systems, offering unparalleled precision and reliability.

With its differential 1:2 fanout and ECL/PECL clock driver capabilities, the MC100LVEP11MNR4G is an ideal solution for applications requiring high-speed data transmission and clock distribution. The product is engineered to deliver exceptional performance with a maximum frequency of 3.0 GHz, ensuring that it can keep pace with the rapid speeds of modern digital communication protocols.

The MC100LVEP11MNR4G comes in a compact, surface-mount 32-MLF package, making it suitable for space-constrained applications while providing robust connectivity and ease of integration into various circuit designs. Its low skew characteristics ensure that signals are distributed with minimal timing discrepancies, which is crucial for maintaining data integrity and synchronization across multiple pathways.

Key features of the MC100LVEP11MNR4G include:

  • Differential 1:2 fanout
  • ECL/PECL clock driver functionality
  • Maximum frequency of 3.0 GHz
  • Low skew for accurate signal distribution
  • 32-MLF surface-mount package for compact design

Designed for versatility, the MC100LVEP11MNR4G is suitable for a wide range of applications, such as clock and data distribution, telecommunications, computing, and high-speed networking equipment. Its robust design ensures that it can operate effectively under various conditions, making it a reliable component for both commercial and industrial environments.

ON Semiconductor's commitment to quality is reflected in the MC100LVEP11MNR4G's performance and durability. With a focus on energy efficiency, this clock driver not only meets the current demands of electronic systems but also contributes to a greener and more sustainable future.

Integrating the MC100LVEP11MNR4G into your design will ensure that your electronic systems operate with the precision and speed required to stay competitive in today's fast-paced technological landscape.

You May Also Be Interested in

Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess