EN
  • EN
  • DE

LMH1981MTEVAL/NOPB

Part No LMH1981MTEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR LMH1981MT / LMH1981 Multimedia Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Video, Video Processing
Embedded No
Utilized IC / Part LMH1981
Primary Attributes Sync Separator
Secondary Attributes NTSC, PAL, 480I/P, 576I/P, 720P, and 1080I/P/PsF Compatible
Supplied Contents Board(s)
Win Source Part Number 779452-LMH1981MTEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LMH1981
Introduction Date September 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMH1981MTEVAL/NOPB CAD Model

Description

The LMH1981MTEVAL/NOPB is an evaluation board designed by Texas Instruments to showcase the capabilities of the LMH1981 Multi-Format Video Sync Separator. This advanced tool allows engineers and developers to test and analyze the performance of the LMH1981 chip in various video applications.

Key Features

  • Multi-Format Support: The LMH1981 chip is capable of handling a wide range of video formats, including NTSC, PAL, and 1080i/p, making it a versatile choice for a variety of video processing applications.
  • Sync Separation: It extracts timing information from video sync, providing composite sync, vertical sync, burst/back porch timing, and odd/even field detection.
  • High Precision: The chip ensures high precision in timing extraction which is crucial for broadcast video and other professional video applications.

Applications

The LMH1981MTEVAL/NOPB is ideal for testing sync separation in applications such as:

  • Video editing and production equipment
  • Broadcast video equipment
  • Video format conversion and signal processing
  • High-definition televisions and displays
  • Digital video recorders

Design and Layout

The evaluation board is thoughtfully designed to provide easy access to all the necessary test points and signal inputs/outputs. It includes configuration jumpers and test points to facilitate quick setup and experimentation. The board layout is optimized to minimize signal distortion and provide the most accurate representation of the LMH1981 chip's capabilities.

Support and Resources

Texas Instruments provides comprehensive support for the LMH1981MTEVAL/NOPB evaluation board, including detailed documentation, reference designs, and technical support from their engineering team. This ensures that users can maximize the utility of the evaluation board and the LMH1981 chip in their specific applications.

For those looking to integrate video sync separation into their designs, the LMH1981MTEVAL/NOPB evaluation board is an invaluable tool for ensuring that the LMH1981 chip meets their requirements and performs to the highest standards.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0403 $56.1612
9+ $11.5203 $103.6827
14+ $11.1603 $156.2442
19+ $10.8003 $205.2057
24+ $10.4403 $250.5672
33+ $9.3602 $308.8866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess