EN
  • EN
  • DE

MAX6466XR29+T

Part No MAX6466XR29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR LP SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021972-MAX6466XR29+T
Ultra Librarian 3D Model Ultra Librarian MAX6466XR29+T CAD Model

Description

Maxim Integrated MAX6466XR29+T Voltage Monitor

The MAX6466XR29+T is a compact, low-power voltage monitor from Maxim Integrated, designed to provide precise monitoring of power supplies in digital systems. This highly integrated circuit is an ideal solution for a range of applications, including portable/battery-powered devices, computers, and industrial systems, where maintaining accurate voltage levels is critical for reliable operation.

This voltage monitor operates over a wide voltage range and is specifically set to monitor a threshold voltage of 2.925V. It offers a tight threshold accuracy of ±1.5%, ensuring that the monitored voltage is accurately detected, which is essential for sensitive electronic components that require stable voltage levels to function correctly.

The MAX6466XR29+T features a built-in hysteresis that prevents false triggering, enhancing system stability by avoiding unnecessary toggling when the input voltage fluctuates around the threshold level. This feature is particularly useful in environments with electrical noise or where the power supply is prone to brief voltage dips or spikes.

One of the key advantages of this device is its low quiescent current, typically just 3.5µA, which helps to minimize power consumption in battery-operated devices, thereby extending battery life. This makes it an excellent choice for power-sensitive applications such as handheld instruments, medical devices, and remote sensors.

The compact SOT-23 package of the MAX6466XR29+T makes it suitable for space-constrained applications. Additionally, it offers a robust operating temperature range of -40°C to +125°C, which allows it to perform reliably in a variety of harsh environments.

With its built-in reset delay feature, the device provides a reset output delay time after the voltage drops below the threshold, allowing the system time to stabilize before a reset is asserted. This delay is factory-set, eliminating the need for external components and simplifying circuit design.

In summary, the MAX6466XR29+T from Maxim Integrated is a high-precision, low-power voltage monitor that offers a reliable solution for monitoring voltage levels in a wide array of electronic systems. Its small size, accuracy, and low power consumption make it a versatile component for any design engineer's toolkit.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3426 $60.1668
43+ $2.7431 $117.9533
66+ $2.6577 $175.4082
90+ $2.5710 $231.3900
117+ $2.4856 $290.8152
156+ $2.2292 $347.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess