EN
  • EN
  • DE

SMD0805P015TF

Part No SMD0805P015TF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190779-SMD0805P015TF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SMD0805P015TF CAD Model

Description

The SMD0805P015TF is a resettable fuse, specifically a PolySwitch PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse. As a surface mount device, it is designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the PPTC element rapidly increases its resistance, limiting the current and preventing damage to downstream components. Once the fault condition is cleared and power is cycled, the device cools down and returns to its low-resistance state, allowing normal circuit operation to resume without the need for manual replacement.

Applications

  • Portable Electronics: Protection in smartphones, tablets, and other handheld devices.
  • USB Devices: Overcurrent protection for USB ports and connected devices.
  • Rechargeable Battery Packs: Safeguarding battery packs from overcurrent and short-circuit conditions.
  • Computer Peripherals: Protection for external hard drives, flash drives, and other peripherals.
  • General Electronic Circuits: Overcurrent protection in a wide range of electronic circuits.

Features

  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Resettable Fuse (PPTC): Provides automatic overcurrent protection with self-resetting capability.
  • Compact 0805 Package: Space-saving design for high-density circuit boards.
  • Fast Trip Time: Quick response to overcurrent events to minimize potential damage.
  • Low Resistance: Maintains a low resistance during normal operation.

Benefits

  • Reliable Circuit Protection: Provides robust overcurrent protection for electronic components.
  • Reduced Downtime: Automatic reset minimizes downtime compared to traditional fuses.
  • Lower Maintenance Costs: Eliminates the need for fuse replacement.
  • Improved Safety: Reduces the risk of fire and other hazards associated with overcurrent conditions.
  • Simplified Design: Easy integration into existing circuit designs.

Specifications:

Key specifications (check the Littelfuse datasheet for precise values):

  • Hold Current (Ihold): The maximum current the device can carry continuously without tripping. Typically around 0.15A.
  • Trip Current (Itrip): The current at which the device will trip and increase its resistance.
  • Voltage Rating (Vmax): The maximum voltage the device can withstand.
  • Operating Temperature Range: The range of temperatures the device can operate within.

Refer to the official Littelfuse SMD0805P015TF datasheet for comprehensive specifications and performance data.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess