EN
  • EN
  • DE

LMH0387SLE

Part No LMH0387SLE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201408-LMH0387SLE
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMH0387
Introduction Date April 06, 2010
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMH0387SLE CAD Model

Description

The LMH0387SLE from Texas Instruments is a high-performance, low-power reclocker designed to manage and enhance signal integrity for HD/SD SDI (Serial Digital Interface) signals. This advanced component is engineered to reclock data streams in order to reduce jitter and ensure the integrity of video and audio data transmission over long cable lengths. It is an essential tool for broadcast, video production, and professional A/V applications.

Key Features:

  • Support for Multiple Standards: The LMH0387SLE is compatible with a variety of SDI standards, including SMPTE 259M-C (SD-SDI), SMPTE 292M (HD-SDI), and SMPTE 424M (3G-SDI), making it a versatile solution for different broadcasting formats.
  • Automatic Rate Detection: This reclocker can automatically detect the incoming data rate, simplifying the design process and ensuring compatibility with different equipment without manual configuration.
  • Integrated Cable Driver: The LMH0387SLE includes an integrated cable driver, which can drive SDI signals over 75-ohm coaxial cable, providing a complete signal conditioning solution in a single package.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH0387SLE minimizes power consumption, which is critical for reducing heat generation and improving reliability in tightly packed equipment racks.
  • Programmable Outputs: The device features programmable output swing and pre-emphasis, allowing for fine-tuning to match specific cable lengths and characteristics.
  • Loss of Signal Detection: With built-in loss of signal detection, the LMH0387SLE can provide immediate feedback when signal integrity issues occur, enabling rapid response to maintain broadcast quality.

Applications:

The LMH0387SLE is ideal for a wide range of applications, including:

  • Professional video cameras and monitors
  • Video switchers and routers
  • Digital video recorders and players
  • Broadcast studio equipment
  • Video conferencing systems

With its robust feature set and flexible capabilities, the LMH0387SLE is a go-to component for engineers and designers looking to maintain signal quality in high-definition video applications. Texas Instruments' commitment to quality ensures that this reclocker will deliver consistent performance and help maintain the highest standards in video and audio broadcasting.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Altera
Specialized RoHS
Lowest to $10.1866
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6707 $62.0121
6+ $19.3625 $116.1750
9+ $18.7083 $168.3747
12+ $17.4000 $208.8000
15+ $16.7459 $251.1885
19+ $16.0918 $305.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess