EN
  • EN
  • DE

CY7C9335A-270AXC

Part No CY7C9335A-270AXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Encoders, Decoders, Converters
Description IC FRAME CNTRL DESCR 100LQFP / Video Decoder IC DVB-ASI, SMPTE-259M 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Type Video Decoder
Applications DVB-ASI, SMPTE-259M
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number CY7C9335
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Other Names -CY7C9335A
Standard Package 90
Win Source Part Number 1226663-CY7C9335A-270AXC
Ultra Librarian 3D Model Ultra Librarian CY7C9335A-270AXC CAD Model

Description

The Cypress Semiconductor Corp CY7C9335A-270AXC is a Video Decoder IC manufactured by Cypress Semiconductor Corp.

  • Core: 32-bit Single-Core
  • Core Processor: ARM Cortex-M0
  • Speed: 48MHz
  • Voltage Supply (Analog/Digital): 5V
  • Type: Interface, Encoders, Decoders, and Converters
  • Applications: DVB-ASI and SMPTE-259M
  • Package/Case: 100-LQFP
  • Mounting: SMD (SMT)
  • Packaging: Tape and Reel
  • Standard Package: 90
  • REACH: Unaffected
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess