The LMH0366SQ/NOPB is a high-performance, adaptive cable equalizer from Texas Instruments designed to operate at data rates up to 3 Gbps, making it ideal for supporting high-definition video formats. This device is part of Texas Instruments' extensive range of broadcast video products and is specifically engineered to provide unparalleled signal integrity for serial digital interface (SDI) signals.
Key Features
- High Data Rate: Supports data rates of 270 Mbps, 1.483/1.485 Gbps, 2.967/2.970 Gbps, ensuring compatibility with SD, HD, and 3G-SDI signals.
- Adaptive Cable Equalization: Provides compensation for transmission media losses, allowing for extended cable reach.
- Power Efficiency: Low power consumption design, ideal for power-sensitive applications.
- Robustness: Integrated cable driver with programmable de-emphasis offers excellent signal integrity over long cable runs.
- Output Muting: Automatic output muting on LOS (Loss of Signal) to prevent the propagation of error pulses.
- Package: Comes in a compact 16-pin WQFN package, suitable for space-constrained applications.
Applications
The LMH0366SQ/NOPB is versatile and can be used in a variety of applications, including:
- Professional video cameras and monitors
- Video switchers and routers
- Video signal distribution and processing equipment
- Studio-to-transmitter links
Quality and Reliability
As with all Texas Instruments products, the LMH0366SQ/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is also supplied in a lead-free package, which complies with international environmental standards, reducing its environmental impact.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.