The AD1885JST from Analog Devices Inc. is a high-fidelity, AC'97 2.1-compliant audio codec that provides an integrated audio solution for desktop and notebook computers. This advanced audio processing chip enhances the multimedia experience with crisp, clear sound for music, gaming, and video applications.
Key Features:
- High-Quality Audio Performance: With its 20-bit digital-to-analog (DAC) and analog-to-digital (ADC) converters, the AD1885JST delivers superior audio quality, ensuring a rich and detailed sound experience.
- AC'97 2.1 Compliance: The codec adheres to the AC'97 2.1 specification, offering compatibility with a wide range of audio software and hardware.
- Integrated Stereo Headphone Amplifier: A built-in amplifier drives headphones directly, offering a convenient and powerful personal listening option.
- Flexible Mixing, Muting, and Gain Functions: Users can customize their audio settings with a variety of mixing, muting, and gain control options.
- Power Management: The AD1885JST supports multiple power-down modes for energy-efficient operation, making it an ideal choice for portable and battery-powered devices.
Applications:
- Desktop and Notebook Computers
- Multimedia PCs
- Home Theater Systems
- Internet Appliances
The AD1885JST is designed to provide a complete audio solution by integrating all the necessary functions onto a single chip. This not only reduces the need for additional components but also saves on board space, making it a cost-effective choice for system designers. With its exceptional sound quality and comprehensive feature set, the AD1885JST is the go-to audio codec for enhancing the multimedia capabilities of computing devices.
Technical Specifications:
| Parameter |
Value |
| DAC/ADC Bits |
20-bit |
| Sampling Rate |
48 kHz |
| Supply Voltage |
3.3V |
| Operating Temperature |
0°C to 70°C |
For detailed technical specifications and application support, please refer to the official Analog Devices Inc. documentation for the AD1885JST SoundMAX Integrated Digital Audio Codec.