EN
  • EN
  • DE

LMH0002TMAX

Part No LMH0002TMAX
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SERIAL DRIVER 8SOIC / Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH0002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 923345-LMH0002TMAX
Ultra Librarian 3D Model Ultra Librarian LMH0002TMAX CAD Model

Description

The LMH0002TMAX is a high-performance Serial Digital Interface (SDI) Cable Driver designed by Texas Instruments to meet the stringent requirements of the professional video industry. It is an essential component for broadcasting and video production, ensuring reliable signal transmission over coaxial cables.

Key Features

  • High Data Rates: Supports SDI data rates of 270 Mbps, 1.483 Gbps, and 1.485 Gbps, making it versatile for different video formats, including SD, HD, and 3G-SDI.
  • Excellent Signal Integrity: The LMH0002TMAX is designed to maintain signal integrity over long cable runs, minimizing signal loss and ensuring high-quality video transmission.
  • Low Power Consumption: With its low power consumption, this cable driver is suitable for use in power-sensitive applications, contributing to energy-efficient designs.
  • Flexibility: The device features a flexible input interface that is compatible with a wide range of video sources and formats.
  • Robust Construction: Encased in a 16-pin WQFN package, the LMH0002TMAX is built for durability and reliable performance in various operating conditions.

Applications

The LMH0002TMAX is ideally suited for a range of applications within the video broadcasting sector, including:

  • Professional Video Cameras
  • Video Switchers
  • Distribution Amplifiers
  • Video Editing/Production Equipment
  • Video Routers

Technical Specifications

The technical specifications of the LMH0002TMAX include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-pin WQFN
  • RoHS Compliant

The LMH0002TMAX from Texas Instruments represents a reliable and high-quality solution for professional video signal transmission. Its robust feature set ensures that it can handle the demands of high-definition video broadcasting, making it a go-to choice for industry professionals.

You May Also Be Interested in

Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4981 $52.4905
12+ $8.6139 $103.3668
18+ $8.3447 $150.2046
25+ $8.0755 $201.8875
33+ $7.8063 $257.6079
43+ $6.9988 $300.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess