EN
  • EN
  • DE

ATSAMD21G18A-AUT

Part No ATSAMD21G18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM D21G, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21G18A-AUTTR, ATSAMD21G18A-AUTCT, ATSAMD21G18A-AUTDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844622-ATSAMD21G18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G18A-AUT CAD Model

Description

Microchip Technology ATSAMD21G18A-AUT Product Overview

The ATSAMD21G18A-AUT is a robust and versatile microcontroller designed by Microchip Technology, tailored for a wide range of applications that require low power consumption and high performance. This microcontroller is a part of the SAMD21 family, which is based on the high-performance 32-bit ARM Cortex-M0+ processor. It operates at a maximum frequency of 48MHz and offers a balanced combination of computational power and energy efficiency.

Key Features

  • Core: ARM Cortex-M0+ CPU running up to 48MHz
  • Flash Memory: 256KB of in-system self-programmable flash
  • SRAM: 32KB of volatile memory for data storage
  • I/O Pins: Up to 38 programmable I/O pins for versatile connectivity options
  • Peripheral Interfaces: A rich set of peripherals including I2C, SPI, and UART interfaces
  • ADCs: 12-bit, 350ksps Analog-to-Digital Converters for precise analog signal measurement
  • Power Management: Flexible power management system with Idle and Standby sleep modes for power conservation
  • Operating Voltage: Wide operating voltage range from 1.62V to 3.63V
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Packages: Available in QFN and TQFP packages for design flexibility

Applications

The ATSAMD21G18A-AUT is an excellent choice for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Wearable technology
  • Medical devices
  • Home automation

Design Support

Microchip Technology provides extensive support for the ATSAMD21G18A-AUT through its robust ecosystem. Designers can take advantage of the Atmel Studio IDE, Atmel START code configurator, and a wide range of development boards. Additionally, a comprehensive set of documentation, including datasheets, reference manuals, and application notes, are available to streamline the development process.

With its advanced features and comprehensive support, the ATSAMD21G18A-AUT stands out as a powerful microcontroller solution for designers looking to create efficient and innovative products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess