EN
  • EN
  • DE

A42MX24-PQ208M

Part No A42MX24-PQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 176 208-BFQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 176
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A42MX24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909005-A42MX24-PQ208M
Ultra Librarian 3D Model Ultra Librarian A42MX24-PQ208M CAD Model

Description

Introducing the A42MX24-PQ208M from Microchip Technology

The A42MX24-PQ208M is a high-performance integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the field-programmable gate array (FPGA) family, known for its versatility and efficiency in a wide range of applications.

At the heart of the A42MX24-PQ208M is its robust architecture, designed to handle complex digital computations and signal processing tasks with ease. This makes it an ideal solution for industries that require high-speed data manipulation, such as telecommunications, automotive, and industrial automation.

The A42MX24-PQ208M comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which offers a compact footprint while still providing ample I/O options for interfacing with other components in your system. This packaging ensures a balance between performance and space, allowing for efficient use of PCB real estate.

Key features of the A42MX24-PQ208M include:

  • High-density programmable logic cells, which provide the flexibility to implement complex logic functions.
  • A rich set of embedded memory blocks, giving designers the ability to store and retrieve data quickly and efficiently.
  • Multiple clock management options, ensuring precise timing control for critical applications.
  • Low-power consumption, making it suitable for battery-powered or energy-sensitive designs.
  • Support for a wide range of I/O standards, ensuring compatibility with various peripheral devices.

Microchip Technology's commitment to quality and reliability is evident in the A42MX24-PQ208M. This product is manufactured using advanced processes that ensure high levels of performance and longevity, even in the most demanding environments.

Whether you're developing a new product or upgrading an existing system, the A42MX24-PQ208M offers the flexibility, performance, and reliability required to meet your design challenges. With Microchip's excellent customer support and extensive documentation, integrating this FPGA into your project will be a seamless experience.

Choose the A42MX24-PQ208M for your next project and harness the power of Microchip Technology's advanced FPGA solutions to drive innovation and efficiency in your applications.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess