EN
  • EN
  • DE

LME49870MABD

Part No LME49870MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL 44V HP HIGH FIDEL / LME49870 Op Amp Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 20 V/μs
Output Current per Channel 37mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 5mA
Dual Supply Voltage (±) ±2.5 V ~ 22 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49870
Win Source Part Number 779430-LME49870MABD
Popularity Medium
Supply and Demand Status Limited
Family Name LME49870
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LME49870MABD CAD Model

Description

The LME49870MABD is a high-fidelity audio operational amplifier designed and manufactured by Texas Instruments, an industry leader in semiconductor solutions. This premium audio op-amp offers audiophiles and professional audio engineers an exceptional audio experience with its ultra-low distortion and noise specifications.

Key Features

  • Ultra-Low Distortion: The LME49870MABD boasts a THD+N (Total Harmonic Distortion + Noise) of 0.00003% at 1 kHz, ensuring a clear and accurate audio reproduction that is faithful to the original recording.
  • High Slew Rate: With a slew rate of 20V/µs, this op-amp can handle rapid changes in input signals without distortion, making it ideal for high dynamic range audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 55 MHz, which allows for excellent audio signal amplification across a broad range of frequencies.
  • Low Noise: The LME49870MABD has an outstandingly low noise density of 2.7 nV/√Hz at 1 kHz, minimizing background noise and hiss for a cleaner sound.

Applications

The LME49870MABD is well-suited for a variety of high-performance audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-quality headphone amplifiers
  • Audio DACs (Digital-to-Analog Converters)
  • Home theater systems

Technical Specifications

Parameter Value
Channels Single
Supply Voltage (V+ to V-) ±2.5V to ±17V
Output Current 26 mA
Operating Temperature Range -40°C to +85°C
Package 8-MSOP-PowerPAD

With its superior audio performance and versatile application range, the LME49870MABD from Texas Instruments stands out as an exceptional choice for any audio system requiring the highest quality sound reproduction.

You May Also Be Interested in

Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess