EN
  • EN
  • DE
  • IT

MAX6785TCB+T

Part No MAX6785TCB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON TRPL 5% 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3
Fault Protection Reverse Battery
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 705994-MAX6785TCB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6785TCB+T
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6785TCB+T CAD Model

Description

Maxim Integrated MAX6785TCB+T - Voltage Monitoring IC

The MAX6785TCB+T from Maxim Integrated is a highly reliable, low-power voltage monitoring IC designed to ensure the stability and functionality of electronic systems. This advanced component is specifically engineered to monitor under-voltage and over-voltage conditions, safeguarding sensitive electronic circuits from the potential damages caused by voltage fluctuations.

The device features a wide operating voltage range, making it suitable for a variety of applications, from automotive and industrial systems to portable electronics. The MAX6785TCB+T is capable of monitoring multiple supply voltages, which is crucial for systems that operate on more than one power level. Its precision voltage monitoring ensures that all connected components function within their specified voltage ranges, thus providing a reliable performance and extending the lifespan of the overall system.

One of the key advantages of the MAX6785TCB+T is its low quiescent current, which makes it an ideal choice for battery-powered devices where power efficiency is a priority. This feature helps in prolonging battery life by minimizing the power consumption when the system is in standby mode. Additionally, the device comes in a compact, 6-pin TDFN package, which allows for a space-saving PCB layout, essential for modern, miniaturized electronic designs.

Furthermore, the MAX6785TCB+T offers a range of built-in protections, such as a reset function that initiates a system reset when a fault condition is detected. This automatic reset capability ensures that systems can recover quickly from voltage-related issues without manual intervention, enhancing the reliability of the application it is used in.

Maxim Integrated's commitment to quality is evident in the MAX6785TCB+T, with its robust design and manufacturing process that meets high industry standards. The device is available in a tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated assembly lines, thus streamlining the manufacturing process for electronic devices.

In summary, the MAX6785TCB+T is a testament to Maxim Integrated's expertise in power management technology, offering designers a compact, efficient, and reliable solution for voltage monitoring in a wide range of applications.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess