EN
  • EN
  • DE

MAX4299EUE+T

Part No MAX4299EUE+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC STEREO DRVR W/AMP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Class AB
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Win Source Part Number 125241-MAX4299EUE+T
Ultra Librarian 3D Model Ultra Librarian MAX4299EUE+T CAD Model

Description

Maxim Integrated MAX4299EUE+T Audio Amplifier

The MAX4299EUE+T is a high-quality, low-power audio amplifier from Maxim Integrated, designed to provide excellent audio performance in a wide range of applications. This amplifier is part of Maxim's commitment to delivering advanced integrated circuits that meet the needs of today's complex and power-sensitive audio systems.

The MAX4299EUE+T operates from a single 2.7V to 5.5V supply and is capable of delivering 2W of continuous power into a 4Ω load with less than 1% THD+N, making it an ideal choice for portable audio devices, such as MP3 players, smartphones, and tablets, as well as for other applications like small home audio systems and computer audio outputs.

This audio amplifier features a high 90dB PSRR (Power Supply Rejection Ratio) that minimizes noise and interference caused by fluctuating power supplies, ensuring a clear and stable audio output. Additionally, the device boasts a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which guarantees a high-fidelity audio experience for the end-user.

The MAX4299EUE+T comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its thermal overload protection and short-circuit protection features ensure reliability and longevity, safeguarding the amplifier and connected components from potential damage due to overheating or wiring faults.

With a shutdown feature that reduces the supply current to 0.5µA, the MAX4299EUE+T is extremely power-efficient in standby mode, making it an excellent choice for battery-powered devices where energy conservation is a priority.

Overall, the Maxim Integrated MAX4299EUE+T is a versatile and reliable audio amplifier that offers superior performance for a variety of applications. Its high-quality audio output, combined with its protective features and power efficiency, makes it an essential component for any audio amplification task requiring clarity, fidelity, and low power consumption.

For more information or to purchase the MAX4299EUE+T, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess