The LME49710MA/NOPB is a remarkable audio amplifier product from Texas Instruments, a global leader in semiconductor design and manufacturing. This high-performance, single-channel, audio operational amplifier is designed to provide optimal audio system performance. As part of the LME series, it incorporates the latest advancements in design and manufacturing techniques, setting a new standard in audio amplifiers.
- Total Harmonic Distortion (THD): 0.00003%
- Signal-to-Noise Ratio (SNR): 114 dB
- Slew Rate: 20 V/µs
- Bandwidth: 55 MHz
- Supply Voltage Range: ±2.5V to ±17V
- Package: 8-pin SOIC
It is an ideal choice for high-end audio systems, professional audio equipment, and musical instruments.