EN
  • EN
  • DE

AD5541ABCPZ-500RL7

Part No AD5541ABCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16BIT, 1LSB, 2.7-5.5V WITH LDAC, / 16 Bit Digital to Analog Converter 1 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD5541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD5541ABCPZ-500RL7TR,-2735-AD5541ABCPZ-500RL7DKR,-2735-AD5541ABCPZ-500RL7TR,-2735-AD5541ABCPZ-500RL7CT,505-AD5541ABCPZ-500RL7CT,505-AD5541ABCPZ-500RL7DKR
Standard Package 500
Win Source Part Number 1229906-AD5541ABCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD5541ABCPZ-500RL7 CAD Model

Description

The AD5541ABCPZ-500RL7 is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This top-tier DAC is designed to deliver exceptional accuracy and stability, which is crucial for advanced industrial, medical, and communication applications.

Key Features

  • Resolution: 16-bit precision offers fine granularity, enabling accurate signal representation for sensitive applications.
  • Output Type: The device provides a voltage output, which is versatile for various electronic circuits.
  • Settling Time: Fast settling time ensures quick response to command changes, enhancing system performance.
  • Interface: Features a serial interface for efficient communication with microcontrollers or processors.
  • Power Supply: Operates on a single 5V supply, simplifying power management in embedded systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.
  • Temperature Range: With an industrial temperature range, it is reliable in extreme working environments.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The AD5541ABCPZ-500RL7 is well-suited for a wide range of precision applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5541ABCPZ-500RL7 is no exception. Each unit is rigorously tested to ensure it meets the stringent requirements for performance and durability. When you choose this DAC, you're investing in a product that will consistently perform at the highest level, providing precise control and measurement in your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess