EN
  • EN
  • DE

LMD18201T/NOPB

Part No LMD18201T/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TO220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS, DMOS
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 12 V to 55 V
Voltage - Load 12 V to 55 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 123211-LMD18201T/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LMD18201T/NOPB CAD Model

Description

The LMD18201T/NOPB is a high-performance, integrated circuit product from Texas Instruments, a renowned American technology company known for its innovation in semiconductor design and manufacturing. This particular product is a part of the company's extensive portfolio of motor drivers and controllers, designed to deliver exceptional functionality and efficiency in various applications.

The LMD18201T/NOPB is a 3A, 55V H-Bridge designed for motion control applications. The H-Bridge configuration is typically used in controlling DC motors and stepper motors in robotics and other mechanical projects. It is capable of driving a DC motor from a voltage up to 55V, making it suitable for a wide range of high-power applications.

One of the most impressive features of the LMD18201T/NOPB is its thermal shutdown capability. This feature helps to protect the device from potential damage due to overheating. It also has an internal charge pump with external bootstrap capability that ensures efficient operation even at high voltages.

The product also boasts a current sensing feature, which allows for the implementation of advanced control algorithms. This feature can be used to ensure that the motor is operating within its specified current range, thereby preventing any potential damage due to overcurrent conditions.

The LMD18201T/NOPB is designed with a robust protection circuitry which includes features like overcurrent protection, thermal shutdown, and under-voltage lockout. These features increase the reliability and longevity of the device by protecting it from various adverse conditions.

Furthermore, this product comes in a thermally enhanced 11-Lead TO-220 package. This package type is known for its excellent heat dissipation properties, which is crucial for high-power applications. The product is also RoHS compliant and lead-free, making it an environmentally friendly choice.

In summary, the LMD18201T/NOPB from Texas Instruments is an advanced, high-performance motor driver that offers a range of features designed to ensure efficient operation and protection in high-power applications. Its robust design and high voltage capability make it an excellent choice for a wide range of motion control applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess