EN
  • EN
  • DE

LM1876T/NOPB

Part No LM1876T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series | IC AMP AUDIO PWR 22W AB TO220-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 22W x 2 at 4Ohm
Supply Voltage (V) 20V ~ 64V, ±10V ~ 32V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package TO-220-15
Manufacturer Package TO-220-15 Formed Leads
Family Part Number LM1876
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1196938-LM1876T/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1876T/NOPB CAD Model

Description

Product Overview: LM1876T/NOPB Audio Power Amplifier

The LM1876T/NOPB is a powerful audio amplifier integrated circuit (IC) from Texas Instruments, designed to deliver high-quality sound with minimal external components. This IC is part of Texas Instruments' renowned audio amplifier product line, known for its reliability and performance. The LM1876T/NOPB is a dual audio power amplifier capable of delivering 20 watts per channel of continuous average power to a 4 Ohm load with less than 0.1% Total Harmonic Distortion (THD) from 20Hz to 20kHz.

Key Features

  • Output Power: The LM1876T/NOPB provides 20 watts per channel into 4 Ohms, which is suitable for a wide range of audio applications.
  • Low Distortion: With less than 0.1% THD across the audio spectrum, it ensures high-fidelity sound reproduction.
  • Wide Supply Range: It operates on a supply voltage range from ±10V to ±30V, offering flexibility in various audio system designs.
  • Protection Features: The IC includes a range of protection features such as over-voltage, under-voltage, short circuits, and thermal protection, ensuring long-term reliability.
  • Mute Function: A built-in mute function allows for noise-free turn-on and turn-off transitions, which is essential for consumer electronics.

Applications

The LM1876T/NOPB is versatile and can be used in a variety of audio applications. It is ideal for high-quality stereo systems, mini component systems, compact stereo systems, self-powered speakers, and surround sound amplifiers. Its performance and features make it suitable for both consumer and professional audio equipment.

Quality and Reliability

As a product from Texas Instruments, the LM1876T/NOPB is manufactured to high standards, ensuring both quality and reliability. The "NOPB" designation indicates that the product is lead-free (No Lead), which complies with international environmental standards for electronic components.

Package and Availability

The LM1876T/NOPB comes in a TO-220 package, which is known for its ease of installation and excellent thermal performance. This package allows for efficient heat dissipation, which is critical for maintaining performance and longevity in power amplifiers. The product is widely available through Texas Instruments' distribution channels, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9175 $55.3400
18+ $5.6759 $102.1662
28+ $5.4986 $153.9608
38+ $5.3212 $202.2056
49+ $5.1438 $252.0462
66+ $4.6117 $304.3722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,222 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess