EN
  • EN
  • DE

SZNUP2125WTT1G

Part No SZNUP2125WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SC70-3 / 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Min)
Voltage - Breakdown (Min) 26.2V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 200W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZNUP2125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZNUP2125WTT1GOSDKR,SZNUP2125WTT1G-ND,SZNUP2125WTT1GOSTR,SZNUP2125WTT1GOSCT
Standard Package 3,000
Win Source Part Number 978502-SZNUP2125WTT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP2125WTT1G CAD Model

Description

ON Semiconductor SZNUP2125WTT1G Overview

The SZNUP2125WTT1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is ideal for high-speed data line applications, offering a perfect blend of low capacitance, high surge tolerance, and minimal leakage current.

Key Features

  • Low Capacitance: The SZNUP2125WTT1G boasts ultra-low capacitance, typically around 0.3 pF, making it suitable for protecting high-speed signal lines without compromising data integrity.
  • ESD Protection: It offers excellent ESD protection that meets IEC61000-4-2 Level 4 standards, safeguarding electronics against ESD pulses up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Leakage Current: The device maintains a low leakage current, typically less than 0.1 µA, which is critical for power-sensitive applications.
  • Bi-directional Protection: Designed for bi-directional protection, it can guard against transient voltages in both directions, making it versatile for various circuit configurations.
  • Small Package Size: The SZNUP2125WTT1G comes in a compact SOD-523 package, optimizing board space without compromising performance.

Applications

With its high-performance characteristics, the SZNUP2125WTT1G is an excellent choice for a broad range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort connections
  • High-speed data lines in portable and consumer electronics
  • Wireless communication systems
  • Network servers and computer peripherals

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZNUP2125WTT1G is no exception. It is manufactured to meet stringent industry standards, ensuring optimal performance in even the most demanding environments. Whether used in commercial, industrial, or automotive applications, this ESD protection diode is designed to provide long-term stability and protection for sensitive electronic circuits.

In summary, the SZNUP2125WTT1G from ON Semiconductor is a versatile and reliable ESD protection solution that offers excellent performance for a wide array of electronic devices, ensuring both functionality and longevity.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2740 $50.6900
445+ $0.2248 $100.0360
690+ $0.2178 $150.2820
950+ $0.2107 $200.1650
1,230+ $0.2037 $250.5510
1,645+ $0.1827 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,780 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess