The LMC7225IM5/NOPB is a high-quality, low-power comparator produced by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is part of the company's extensive range of analog ICs, which are designed to handle a wide variety of electronic functions.
- Product Features:
- Type: Micro-power comparator with push-pull output
- Power Supply Voltage: 2.7V to 15V
- Power Consumption: Extremely low power
- Input Common Mode Range: Beyond supply rails
- Output Drive Capability: 40mA
- Input Impedance: High
- Operating Temperature: -40°C to +85°C
- Package: 5-pin SOT-23
- RoHS Compliant: Yes
The LMC7225IM5/NOPB is designed for a wide range of applications, including portable and battery-powered systems, threshold detectors, window comparators, and many others.