EN
  • EN
  • DE

LMC7211BIMX/NOPB

Part No LMC7211BIMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPAR TNY CMOS RR IN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055171-LMC7211BIMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7211BIMX/NOPB CAD Model

Description

The LMC7211BIMX/NOPB is a high-performance, low-power comparator manufactured by Texas Instruments. Designed to operate over a wide range of supply voltages, from 2.7V to 15V, this comparator is well-suited for battery-powered applications due to its low current consumption and flexible operating conditions.

Key Features:

  • Low Power Consumption: The device boasts a typical quiescent current of only 15 µA, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: With the ability to function across a supply voltage range of 2.7V to 15V, the LMC7211BIMX/NOPB offers great versatility for various circuit designs.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • Tiny Packaging: Available in a small 5-pin SOT-23 package, the LMC7211BIMX/NOPB is perfect for space-constrained applications.
  • Input Offset Voltage: The device has a typical input offset voltage of 7 mV, which ensures accurate performance in precision applications.
  • Push-Pull Output: The comparator has a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C.

Applications:

The LMC7211BIMX/NOPB is a versatile component that can be used in a variety of applications. Some of the common uses include:

  • Notebook Computers
  • Portable Test Equipment
  • Battery Powered Systems
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • IR Receivers
  • Window Comparators

With its low power consumption and high performance, the LMC7211BIMX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess