EN
  • EN
  • DE

TPS3823-25QDBVRQ1

Part No TPS3823-25QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.25V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-15648-2,296-15648-1,296-15648-2-NDR,TEXTISTPS3823-25QDBVRQ1,2156-TPS3823-25QDBVRQ1,-296-15648-1,-TPS3823-25QDBVRQ1-NDR,TPS382325QDBVRQ1,296-15648-1-NDR,296-15648-6,-296-15648-1-ND
Standard Package 3,000
Win Source Part Number 1100910-TPS3823-25QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3823-25QDBVRQ1 CAD Model

Description

The TPS3823-25QDBVRQ1 is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supply and system voltages. This integrated circuit ensures that your automotive or industrial systems operate within safe voltage thresholds, making it an essential component for safety-critical applications.

Key Features

  • Voltage Monitoring: The device features a fixed-sense threshold voltage of 2.5V, which provides precision monitoring for 2.5V power supplies.
  • Reset Timeout Delay: It offers a programmable time delay for the reset, which can be set using an external capacitor to provide flexibility in system reset timing.
  • Low Power Consumption: With a typical quiescent current of only 15 µA, this supervisory circuit contributes to overall power efficiency, making it ideal for power-sensitive applications.
  • Watchdog Timer: An integrated watchdog timer ensures that systems are functioning correctly by monitoring microcontroller activity and initiating a system reset in case of a timeout.
  • Temperature Range: The device is operational over an automotive temperature range of -40°C to 125°C, allowing for reliable performance in harsh environments.
  • Small Form Factor: Housed in a compact SOT-23-5 package, the TPS3823-25QDBVRQ1 is suitable for space-constrained applications.

Applications

The TPS3823-25QDBVRQ1 is designed for use in a variety of systems where reliable voltage monitoring is critical. It is particularly well-suited for automotive applications, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). It is also appropriate for industrial applications such as factory automation, robotics, and process control systems.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS3823-25QDBVRQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring robustness and reliability for automotive applications. Additionally, the device's long-term performance is supported by Texas Instruments' proven track record in the semiconductor industry.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3375 $51.4250
53+ $1.9180 $101.6540
81+ $1.8580 $150.4980
112+ $1.7981 $201.3872
144+ $1.7382 $250.3008
193+ $1.5583 $300.7519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,687 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess